EN
  • EN
  • DE

SN54LS242J

Part No SN54LS242J
Manufacturer Rochester Electronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Bus Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039259-SN54LS242J
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS242J CAD Model

Description

The SN54LS242J is a quad bus transceiver with 3-state outputs from Rochester Electronics. It is part of the 54LS series of low-power Schottky TTL logic devices, offering a balance of speed and power consumption for various digital applications.

Applications

  • Bidirectional data bus buffering.
  • Memory address decoding.
  • Peripheral interface circuits.
  • Line driving and receiving.
  • Data multiplexing and demultiplexing.
  • General-purpose logic circuits.

Features

  • Quad Transceiver: Contains four independent transceiver channels for bidirectional data transfer.
  • 3-State Outputs: Provides high-impedance output state for bus isolation and multiplexing.
  • Low Power Schottky: Offers a good balance of speed and power consumption compared to standard TTL devices.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Operating Temperature Range: Specified for operation over the military temperature range (-55°C to +125°C).
  • J Package: Hermetically sealed ceramic DIP package for enhanced reliability and environmental protection.

Benefits

  • Bidirectional Data Transfer: Allows data to flow in both directions across a common bus.
  • Bus Isolation: 3-state outputs enable easy isolation of devices from the bus when not actively transmitting or receiving data.
  • Reduced Power Consumption: Low Power Schottky technology minimizes power dissipation, reducing heat generation and improving energy efficiency.
  • Enhanced Reliability: Ceramic package provides excellent protection against environmental factors, ensuring long-term reliability.
  • Military Temperature Range: Suitable for demanding applications requiring operation over a wide temperature range.

Additional Details

The SN54LS242J features separate direction control inputs for each transceiver channel, allowing for independent control of data flow. The output enable inputs control the 3-state outputs, enabling the device to be disconnected from the bus when necessary. It operates from a standard 5V power supply. As a part from the 54LS family, it features faster switching speeds than standard TTL and lower power consumption. The "J" suffix indicates a ceramic DIP package, ideal for environments where high reliability is crucial. This part is commonly used in older military and aerospace applications where the wide temperature range and robust packaging are required. Understanding the datasheet for proper voltage levels and timing diagrams is critical for proper operation.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess