EN
  • EN
  • DE

SN54H00J

Part No SN54H00J
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999409-SN54H00J
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54H00J CAD Model

Description

The SN54H00J is a Quadruple 2-Input NAND Gate from the 54H series, manufactured by Rochester Electronics. This high-speed logic gate is designed for use in a wide range of digital electronic applications, particularly those requiring fast switching speeds and reliable performance over a broad temperature range.

Applications:

  • Digital logic circuits
  • Data processing systems
  • Control systems
  • Instrumentation
  • Military and aerospace applications

Features:

  • High-speed operation: Offers fast propagation delays suitable for time-critical applications.
  • Quadruple 2-input NAND gates: Contains four independent NAND gates in a single package, saving board space.
  • TTL (Transistor-Transistor Logic) technology: Provides compatibility with other TTL logic devices.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Ceramic Dual In-line Package (CERDIP): Offers robust mechanical and environmental protection.

Benefits:

  • Improved system performance: High-speed operation reduces propagation delays, leading to faster overall system performance.
  • Reduced component count: The quad package reduces the number of ICs required, simplifying circuit design and saving board space.
  • Easy integration: TTL compatibility ensures seamless integration with existing TTL logic circuits.
  • High reliability: Designed for high-reliability applications, ensuring long-term performance.

Technical Specifications:

The SN54H00J operates within a supply voltage range of 4.5V to 5.5V. Key parameters include propagation delay times in the nanosecond range, ensuring fast switching speeds. The device is housed in a ceramic dual in-line package (CERDIP), providing excellent thermal and mechanical stability. Detailed electrical characteristics, such as input and output voltage levels, current consumption, and noise immunity, are available in the device datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess