EN
  • EN
  • DE

S29JL032H70TFI02

Part No S29JL032H70TFI02
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Description S29JL032H70TFI02 Spansio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 1005615-S29JL032H70TFI02
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29JL032H70TFI02 CAD Model

Description

The S29JL032H70TFI02 is a 32-Mbit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt Flash Memory device manufactured by Spansion, and now supplied by Rochester Electronics. This device is designed for applications requiring non-volatile storage with fast read access times and low power consumption. It is suitable for embedded systems, firmware storage, and other applications where data retention and reliability are critical.

Applications:

  • Embedded Systems
  • Firmware Storage
  • Data Logging
  • Industrial Control Systems
  • Consumer Electronics

Features:

  • 32-Mbit Flash Memory: Provides ample storage capacity for embedded applications.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • 3.0 Volt Operation: Operates from a single 3.0 volt power supply.
  • Fast Read Access Time: Enables quick data retrieval.
  • Sector Erase: Allows for selective erasure of memory sectors.

Benefits:

  • Reliable Data Retention: Ensures long-term data storage and integrity.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered devices.
  • Fast Data Access: Enables quick data retrieval, improving system performance.
  • Flexible Memory Management: Allows for selective erasure of memory sectors, optimizing memory usage.
  • Simplified System Design: Reduces the number of components required for memory storage.

Additional Details:

The S29JL032H70TFI02 utilizes a CMOS technology to achieve low power consumption and high noise immunity. It operates from a single 3.0 volt power supply, simplifying power management. The device features sector erase capability, allowing for selective erasure of memory sectors, optimizing memory usage. It provides fast read access times, enabling quick data retrieval. It is available in various package options, making it easy to integrate into a variety of systems.

Specific details such as access times, operating temperature range, sector sizes, and package information can be found in the device datasheet available from Rochester Electronics. It is typically used in systems needing a reliable non-volatile memory solution.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess