EN
  • EN
  • DE

PI74FCT162543TAAX

Part No PI74FCT162543TAAX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275069-PI74FCT162543TAAX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT162543TAAX CAD Model

Description

The PI74FCT162543TAAX is a 16-bit to 32-bit multiplexed D-type register manufactured by Pericom Semiconductor. It is a high-speed, low-power device suitable for a variety of digital applications. This device integrates advanced CMOS technology to achieve high performance while minimizing power consumption, making it ideal for systems where both speed and energy efficiency are critical.

Applications

  • High-performance computing
  • Data storage systems
  • Networking equipment
  • Digital signal processing
  • Memory interface circuits

Features

  • 16-bit to 32-bit multiplexing: Allows flexible data path configurations.
  • D-type register: Ensures reliable data storage.
  • High-speed operation: Minimizes propagation delays for improved system performance.
  • Low-power consumption: Reduces energy requirements and heat dissipation.
  • CMOS technology: Provides excellent noise immunity and stable operation.
  • TTL compatible inputs: Allows easy interfacing with TTL logic devices.
  • 3-state outputs: Enables bus sharing in multi-device systems.

Benefits

  • Increased system throughput: High-speed operation reduces data processing time.
  • Reduced power consumption: Low-power design lowers energy costs and extends battery life.
  • Improved data reliability: D-type register ensures accurate data storage.
  • Simplified system design: TTL compatible inputs simplify interfacing with other logic devices.
  • Enhanced system flexibility: Multiplexing capability allows for flexible data path configurations.
  • Reduced board space: Integration of multiple functions into a single device saves board space.

Additional Details

The PI74FCT162543TAAX operates over a wide voltage range, typically 4.5V to 5.5V, making it compatible with various power supply configurations. It is available in a TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint and excellent thermal performance. The device's propagation delay is typically in the nanosecond range, ensuring fast data transfer. The operating temperature range is typically -40°C to +85°C, allowing for reliable operation in harsh environments. The input capacitance is low, minimizing loading effects on driving circuits. This device is often used in applications requiring high-speed data transfer and storage, such as memory controllers and data acquisition systems. Its robust design and high performance make it a reliable choice for demanding applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess