EN
  • EN
  • DE

PAL20R4AMJS/883B

Part No PAL20R4AMJS/883B
Manufacturer Rochester Electronics
Catalog OEM Parts (O - R)
Description Ot Pld, 30NS, CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026969-PAL20R4AMJS/883B
Categories OEM Parts(O-R)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL20R4AMJS/883B CAD Model

Description

The PAL20R4AMJS/883B is a Programmable Array Logic (PAL) device manufactured by Rochester Electronics. This device is a high-performance, advanced PAL circuit designed for a wide array of digital logic applications. As a re-manufactured or continued production part from Rochester Electronics, it ensures availability for legacy systems and designs that require this specific component.

Applications:

  • Address decoding: Used in memory systems to select specific memory locations.
  • Data multiplexing: Implemented in data routing applications to select one of several data inputs.
  • State machine control: Employed to manage sequential logic circuits and control system states.
  • Peripheral control: Integrated into systems to manage the operation of peripheral devices.
  • Combinatorial logic functions: Used to implement complex logic functions in digital circuits.

Features:

  • Programmable Logic: Allows customization to specific logic requirements.
  • High Speed: Offers fast propagation delays suitable for performance-critical applications.
  • Low Power Consumption: Minimizes power usage, making it suitable for energy-efficient designs.
  • Wide Operating Voltage Range: Operates reliably across a broad range of voltage levels.
  • 883B Military Standard: Manufactured to meet stringent military specifications for enhanced reliability and performance.

Benefits:

  • Design Flexibility: Offers adaptability to varied logic design needs through programmability.
  • Improved System Performance: Enhances overall system speed and efficiency due to fast processing capabilities.
  • Reduced Power Consumption: Lowers energy costs and reduces thermal management requirements.
  • Enhanced Reliability: Ensures consistent and dependable operation, especially in demanding environments.
  • Long-Term Availability: Guaranteed supply through Rochester Electronics, mitigating obsolescence issues.

Additional Details:

The PAL20R4AMJS/883B is typically housed in a ceramic DIP (Dual In-line Package). This package provides excellent thermal dissipation and environmental protection. Its architecture includes programmable AND and fixed OR arrays, offering a versatile solution for implementing custom logic functions. The /883B designation indicates compliance with MIL-STD-883, ensuring it has undergone rigorous testing and screening processes to meet military-grade standards for quality and reliability. This makes it suitable for aerospace, defense, and other high-reliability applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess