EN
  • EN
  • DE

PAL16R8MJ883B

Part No PAL16R8MJ883B
Manufacturer Rochester Electronics
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224912-PAL16R8MJ883B
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL16R8MJ883B CAD Model

Description

The PAL16R8MJ883B is a Programmable Array Logic (PAL) device manufactured by Rochester Electronics. It is a widely used integrated circuit for implementing custom logic functions. This device offers a flexible and efficient way to implement digital circuits in various applications.

Applications

  • Address decoders
  • Peripheral controllers
  • State machines
  • Timing circuits
  • Custom logic functions

Features

  • Programmable logic array: Allows users to customize the logic functions.
  • 16 inputs: Provides a large number of input signals for complex logic functions.
  • 8 outputs: Offers multiple output signals for controlling various devices.
  • Registered outputs: Enables sequential logic implementation.
  • High-speed operation: Supports high-frequency operation for demanding applications.

Benefits

  • Customizable logic functions: Allows users to implement specific logic functions tailored to their needs.
  • Reduced component count: Integrates multiple logic gates into a single device.
  • Improved system performance: High-speed operation enhances overall system performance.
  • Simplified system design: Reduces the complexity of the circuit board.
  • Cost-effective solution: Provides a cost-effective alternative to discrete logic gates.

Additional Details

The PAL16R8MJ883B is available in a DIP package for easy prototyping and assembly. It is programmed using standard PAL programmers. Its robust design ensures reliable operation in various operating conditions.

You May Also Be Interested in

Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Mitsubishi
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Infineon Technologies
Lowest to $9.7932
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess