EN
  • EN
  • DE

PAL16R8H15PC

Part No PAL16R8H15PC
Manufacturer Rochester Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083840-PAL16R8H15PC
Categories OEM Parts(O-R)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16R8H15PC CAD Model

Description

The PAL16R8H15PC is a Programmable Array Logic (PAL) device supplied by Rochester Electronics. It is designed to implement custom logic functions in digital systems. The device features a programmable AND array and fixed OR array that can be programmed to perform specific Boolean operations, providing flexibility in circuit design and reducing the need for discrete logic components. The '15' in the name signifies a propagation delay of 15ns.

Applications

  • Address Decoding: Can be used for decoding memory addresses in computer systems.
  • Peripheral Control: Implements control logic for various peripheral devices.
  • State Machine Implementation: Can be configured as a state machine for controlling sequential operations.
  • Combinatorial Logic Functions: Used to implement complex combinatorial logic functions, simplifying circuit design.
  • Data Routing: Suitable for implementing data routing functions in digital systems.

Features

  • Programmable AND Array: Enables the creation of custom logic functions based on user-defined programming.
  • Fixed OR Array: Combines the outputs of the AND gates to generate the final output signals.
  • Registered Outputs: Provides registered outputs for sequential logic applications.
  • Input/Output Pins: Configurable input/output pins for versatile usage.
  • High-Speed Operation: Offers fast propagation delays, enabling operation in high-performance systems.

Benefits

  • Flexibility: Can be programmed to implement a wide range of logic functions, providing design flexibility.
  • Reduced Component Count: Integrates multiple logic gates into a single device, reducing the overall component count.
  • Simplified Design: Simplifies circuit design by allowing complex logic functions to be implemented with a single device.
  • Improved Performance: Offers high-speed operation, enabling faster system performance.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Technical Specifications

The PAL16R8H15PC typically operates with a 5V power supply. The propagation delay is 15ns. It's usually packaged in a DIP (Dual In-Line Package). The device features 16 inputs and 8 registered outputs.

You May Also Be Interested in

Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Essentra Components
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess