The PAL16R6DMJ/883B is a Programmable Array Logic (PAL) device manufactured by various vendors, including Rochester Electronics. The '/883B' indicates that this device is manufactured to meet military specifications. PAL devices are used for implementing custom logic functions in digital circuits. They are one-time programmable (OTP) and offer a flexible way to implement Boolean equations.
Applications:
- Address decoders
- State machines
- Timing controllers
- Peripheral controllers
- Custom logic functions in military and aerospace applications
Features:
- Programmable AND array
- Fixed OR array
- Registered outputs
- Military temperature range
- TTL compatible inputs and outputs
Benefits:
- Custom logic implementation: Allows designers to implement complex logic functions tailored to their specific needs.
- Reduced chip count: Replaces multiple discrete logic gates, saving board space and reducing cost.
- Improved performance: Offers faster propagation delays compared to discrete logic.
- Military-grade reliability: Meets stringent military specifications for temperature, vibration, and shock.
- Simplified design: Programming tools allow for easy design and implementation of logic functions.
Technical Specifications:
The PAL16R6DMJ/883B has a specific number of inputs and outputs, as defined by the '16R6' designation (16 inputs, 6 registered outputs). Propagation delays and power consumption are critical parameters. Programming is typically done using a PAL programmer and a programming file generated from Boolean equations. The /883B indicates compliance with MIL-STD-883, providing enhanced reliability and performance over a wider temperature range than commercial-grade devices. Consult the device datasheet for detailed specifications and programming information.