EN
  • EN
  • DE

MD82C288-10/B

Part No MD82C288-10/B
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005881-MD82C288-10/B
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD82C288-10/B CAD Model

Description

The MD82C288-10/B, manufactured by Rochester Electronics, is a CMOS Bus Controller designed to interface with microprocessors such as the 8086 and 8088. As a bus controller, it plays a crucial role in managing the flow of data and control signals between the microprocessor and other system components, including memory and peripherals. Rochester Electronics specializes in manufacturing end-of-life (EOL) and obsolete components, ensuring continued availability of essential parts for legacy systems and long-lifecycle applications.

Applications:

  • Industrial Control Systems: Used in industrial automation equipment to manage communication between the CPU and I/O devices.
  • Legacy Computer Systems: Employed in older computer architectures that rely on the 8086/8088 family of processors.
  • Military and Aerospace Applications: Utilized in systems requiring long-term availability of specific components.
  • Embedded Systems: Found in embedded applications needing a reliable bus controller for data transfer.
  • Telecommunications Equipment: Integrated into telecommunications infrastructure for control and data processing.

Features:

  • CMOS Technology: Low power consumption compared to older NMOS designs.
  • Generates Control Signals: Provides essential control signals such as ALE, DT/R, DEN, and MRDC/MWTC for bus operation.
  • Supports Multiple Processors: Compatible with 8086 and 8088 microprocessors.
  • Maximum Operating Frequency: Operates at a maximum frequency of 10 MHz.
  • TTL Compatible Inputs/Outputs: Ensures easy interfacing with other TTL-based components.

Benefits:

  • Reliable Bus Control: Ensures proper synchronization and control of data transfers on the system bus.
  • Low Power Consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered and energy-sensitive applications.
  • Extended System Lifespan: Availability from Rochester Electronics ensures continued support for legacy systems.
  • Easy Integration: TTL compatibility simplifies integration with existing system components.
  • Cost-Effective Solution: Provides a cost-efficient solution for maintaining and repairing older systems.

Technical Specifications:

The MD82C288-10/B operates at a maximum clock frequency of 10 MHz and requires a 5V power supply. It is typically packaged in a 20-pin DIP (Dual In-line Package). The device generates all necessary control signals to manage the system bus, including Address Latch Enable (ALE), Data Transmit/Receive (DT/R), Data Enable (DEN), Memory Read Command (MRDC), and Memory Write Command (MWTC). These signals ensure proper timing and synchronization of memory and I/O operations. The operating temperature range is typically from 0°C to +70°C.

Note: Refer to the official datasheet from Rochester Electronics for detailed specifications, pinout diagrams, and application notes before integrating the MD82C288-10/B into your system.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess