The SRS1640TR is a Schottky Barrier Rectifier from Taiwan Semiconductor. This device is designed for high-efficiency rectification in various power supply and switching applications. It offers low forward voltage drop and fast switching speed, making it suitable for demanding applications.
Applications
- Switching power supplies
- DC-DC converters
- Freewheeling diodes
- Polarity protection
- High-frequency rectification
Features
- Schottky barrier technology
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
- RoHS compliant
Benefits
- Improved efficiency in power conversion circuits.
- Reduced power dissipation and heat generation.
- Enhanced system reliability due to high surge current capability.
- Faster switching speeds for high-frequency applications.
- Environmentally friendly due to RoHS compliance.
Additional Details
The SRS1640TR has a maximum repetitive peak reverse voltage of 40V and a forward current of 16A. The low forward voltage drop minimizes power loss, and the fast switching speed reduces switching losses. The device is available in a surface mount package, facilitating automated assembly processes. It is commonly used in switching power supplies and DC-DC converters to improve efficiency and reduce heat generation. The Schottky barrier technology provides a lower forward voltage drop compared to traditional silicon diodes. The high surge current capability ensures reliable operation under transient conditions.
Its characteristics allows it to be used in circuits where reducing power loss is critical for thermal management and overall efficiency.