EN
  • EN
  • DE

MC68HC705G4FU

Part No MC68HC705G4FU
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983429-MC68HC705G4FU
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC705G4FU CAD Model

Description

The MC68HC705G4FU is an 8-bit microcontroller unit (MCU) from the MC68HC05 family, now manufactured by Rochester Electronics. As a member of the HC05 family, it is designed for cost-sensitive applications requiring efficient control and processing capabilities. Rochester Electronics remanufactures this part to ensure continued availability for existing designs and long-lifecycle products.

Applications

  • Consumer Electronics: Used in various consumer devices such as remote controls, toys, and small appliances.
  • Automotive Electronics: Employed in simple automotive control systems like dashboard displays and sensor interfaces.
  • Industrial Control: Utilized in basic industrial control applications, including motor control and sensor data processing.
  • Embedded Systems: Suitable for a range of embedded systems requiring a compact and efficient microcontroller.
  • Security Systems: Can be implemented in basic security devices like alarm systems and access control panels.

Features

  • 8-Bit CPU: Features an 8-bit central processing unit (CPU) for processing data and executing instructions.
  • On-Chip Memory: Includes a certain amount of on-chip ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data manipulation.
  • I/O Ports: Provides multiple input/output (I/O) ports for interfacing with external devices and sensors.
  • Timer/Counter: Incorporates a timer/counter module for timing control and event counting.
  • Serial Communication Interface: Equipped with a serial communication interface (SCI) for serial data transfer.
  • Analog-to-Digital Converter (ADC): May include an ADC for converting analog signals to digital values.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Efficient Performance: Delivers efficient performance with its 8-bit CPU and on-chip peripherals.
  • Versatile I/O: Offers versatile I/O capabilities for interfacing with a variety of external devices.
  • Easy to Program: Can be easily programmed using assembly language or high-level languages.
  • Long-Term Availability: Remanufactured by Rochester Electronics, ensuring long-term availability for existing designs.

The MC68HC705G4FU is a reliable microcontroller suitable for a wide range of applications. Its robust design and continued manufacturing by Rochester Electronics make it a dependable choice for embedded systems requiring long-term support. Details regarding ROM and RAM sizes, number of I/O ports, ADC resolution, and clock speed vary based on the specific variant, and further details can be obtained from Rochester Electronics' datasheet.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess