EN
  • EN
  • DE

TSM2N7002ECU

Part No TSM2N7002ECU
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 50V N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382531-TSM2N7002ECU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM2N7002ECU CAD Model

Description

The TSM2N7002ECU is a 60V N-Channel Enhancement Mode MOSFET from Taiwan Semiconductor. It is designed for low voltage, low current applications, such as small signal switching, level shifting, and load switching in portable devices. This MOSFET is characterized by its low gate threshold voltage and fast switching speed, making it suitable for logic-level driven circuits.

Applications

  • Small Signal Switching
  • Level Shifting
  • Load Switching in Portable Devices
  • Relay Drivers
  • DC-DC Conversion

Features

  • 60V Drain-Source Voltage: Suitable for low-voltage applications.
  • Low Gate Threshold Voltage: Allows for direct logic-level driving.
  • N-Channel MOSFET: Facilitates easy implementation in switching circuits.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low On-Resistance: Minimizes conduction losses.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Direct Logic-Level Drive: The low gate threshold voltage allows the MOSFET to be directly driven by microcontrollers and other logic devices without the need for additional driver circuitry.
  • Efficient Switching: The fast switching speed minimizes switching losses, leading to improved efficiency.
  • Reduced Power Consumption: The low on-resistance minimizes conduction losses, reducing overall power consumption.
  • Simplified Circuit Design: The N-Channel configuration simplifies the design of low-side switches.
  • Compact Design: Available in a small surface mount package, saving valuable board space.

Additional Details

The TSM2N7002ECU is typically available in SOT-23 or similar surface-mount packages. It is designed for operation over a wide temperature range. The maximum drain current depends on the specific package and thermal conditions, typically in the range of hundreds of milliamperes. The gate-source voltage is typically rated at +/- 20V. This MOSFET is commonly used in battery-powered devices, where low power consumption and small size are critical requirements.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess