EN
  • EN
  • DE

LTC2942IDCB-1#TRMPBF

Part No LTC2942IDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000890-LTC2942IDCB-1#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC2942
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian LTC2942IDCB-1#TRMPBF CAD Model

Description

Overview of LTC2942IDCB-1#TRMPBF

The LTC2942IDCB-1#TRMPBF is a high-precision battery gas gauge manufactured by Analog Devices Inc., designed to provide accurate monitoring of single-cell and multicell battery packs. This sophisticated integrated circuit (IC) is particularly suitable for portable devices where battery life prediction and maintenance are critical for user experience and device reliability.

Key Features

  • Battery Monitoring: The device offers precise battery monitoring capabilities, allowing for the measurement of battery charge state, voltage, current, and temperature, which are essential parameters for effective power management.
  • High Accuracy: With its high-resolution ADC and a temperature-compensated voltage reference, the LTC2942IDCB-1#TRMPBF ensures accurate readings that are crucial for predicting battery life and safeguarding against under or overcharging scenarios.
  • I2C Interface: The IC integrates an I2C interface, facilitating communication with microcontrollers or processors, thus enabling easy integration into a variety of systems.
  • Low Power Consumption: Designed for battery-operated devices, it consumes minimal power, which is vital for extending the overall battery life of the application it's used in.
  • Compact Package: The LTC2942IDCB-1#TRMPBF is offered in a small 6-lead DFN package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the LTC2942IDCB-1#TRMPBF makes it an excellent choice for a wide range of applications, including:

  • Handheld devices
  • Medical equipment
  • Wireless sensors
  • Portable instruments
  • Uninterruptible power supplies (UPS)

Technical Specifications

Some of the key technical specifications of the LTC2942IDCB-1#TRMPBF include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 6-lead DFN

With its robust feature set, the LTC2942IDCB-1#TRMPBF from Analog Devices Inc. is an ideal solution for designers looking to incorporate reliable battery monitoring into their applications without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8089 $51.6178
5+ $21.1765 $105.8825
8+ $20.5148 $164.1184
11+ $19.8530 $218.3830
14+ $19.1912 $268.6768
18+ $17.2059 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess