EN
  • EN
  • DE

LM709H/883C

Part No LM709H/883C
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024681-LM709H/883C
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM709H/883C CAD Model

Description

The LM709H/883C is a high-performance operational amplifier manufactured by Rochester Electronics. It is designed for use in a wide variety of analog applications, including instrumentation amplifiers, voltage followers, and active filters. This particular variant, marked with /883C, indicates compliance with military-grade specifications, ensuring high reliability and performance under harsh environmental conditions.

Applications:

  • Instrumentation Amplifiers: Used to amplify small signals from sensors and transducers.
  • Voltage Followers: Provides high input impedance and low output impedance for buffering signals.
  • Active Filters: Implemented in active filter designs for signal conditioning and noise reduction.
  • Oscillators: Employed in oscillator circuits for generating electronic signals.
  • Analog-to-Digital Converters (ADCs): Used as a buffer or gain stage in ADC circuits.

Features:

  • High Gain: Offers high open-loop voltage gain for accurate amplification.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Offset Voltage Null Capability: Allows for offset voltage nulling to improve accuracy.
  • Military-Grade Specifications: Complies with stringent military-grade specifications (/883C) for high reliability.
  • Metal Can Package (TO-5): Typically available in a hermetically sealed TO-5 metal can package.

Benefits:

  • High Accuracy: Provides accurate amplification of analog signals.
  • Reliable Operation: Designed for reliable operation in harsh environments.
  • Versatile Application: Suitable for a wide range of analog applications.
  • Improved Signal Integrity: High input impedance minimizes signal loading.
  • Enhanced Noise Performance: Low noise characteristics improve signal-to-noise ratio.

Technical Specifications: The LM709H/883C has specific voltage, current, and temperature ratings. Key parameters include Open-Loop Voltage Gain, Input Bias Current, Input Offset Voltage, and Slew Rate. Consult the manufacturer's datasheet for detailed specifications, including minimum and maximum ratings, thermal characteristics, and package dimensions. The /883C designation implies additional testing and screening to meet military standards for temperature range, shock, vibration, and other environmental factors.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess