EN
  • EN
  • DE

LM2987IM-3.3

Part No LM2987IM-3.3
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069962-LM2987IM-3.3
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2987IM-3.3 CAD Model

Description

The LM2987IM-3.3 is a low dropout (LDO) voltage regulator manufactured by Rochester Electronics. It is designed to provide a stable 3.3V output voltage with a low dropout voltage, making it suitable for battery-powered applications and other systems where maintaining a stable voltage supply is crucial even when the input voltage is close to the output voltage.

Applications:

  • Battery-powered systems: Ideal for devices requiring a stable 3.3V supply from battery sources.
  • Microcontroller power supplies: Provides a clean and stable voltage for microcontrollers.
  • Portable electronic devices: Used in devices like smartphones, tablets, and other portable gadgets.
  • Post-regulation for switching power supplies: Improves the output voltage quality of switching power supplies.
  • Linear regulators: Provides point-of-load regulation.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • 3.3V Fixed Output Voltage: Provides a precise and stable 3.3V output.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short Circuit Protection: Prevents damage from short circuits at the output.
  • High Accuracy: Maintains a tight tolerance on the output voltage.

Benefits:

  • Extended Battery Life: Low dropout voltage improves battery life in portable applications.
  • Stable System Performance: Provides a stable and reliable voltage supply for sensitive electronic components.
  • Protection against damage: Built-in protection features prevent damage from over-current, over-temperature, and short circuits.
  • Simplified System Design: Reduces the number of external components needed for power regulation.
  • Increased Reliability: Provides a stable voltage to sensitive components, increasing overall system reliability.

Additional Details:

The LM2987IM-3.3 typically requires a few external capacitors for stability and proper operation. Consult the datasheet for specific capacitor values and placement recommendations. The device is often available in surface-mount packages. It is crucial to check the datasheet for the maximum input voltage rating, output current capability, and thermal resistance to ensure proper operation and prevent damage to the regulator.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess