EN
  • EN
  • DE

LM146J/883C

Part No LM146J/883C
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006317-LM146J/883C
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM146J/883C CAD Model

Description

The LM146J/883C is a high-performance operational amplifier originally manufactured by National Semiconductor and now supplied by Rochester Electronics. This op-amp is designed for applications requiring high gain, low offset voltage, and excellent stability over a wide temperature range. The /883C designation indicates that the part is manufactured and tested to military specifications, ensuring high reliability and performance in harsh environments.

Applications

  • Military and aerospace applications
  • Instrumentation amplifiers
  • Precision voltage references
  • Active filters
  • Data acquisition systems
  • High-performance audio amplifiers

Features

  • High open-loop gain: Provides high open-loop gain for accurate amplification.
  • Low input offset voltage: Minimizes input offset voltage, ensuring accurate output signals.
  • Low input bias current: Reduces input bias current, minimizing errors due to source impedance.
  • Wide bandwidth: Offers a wide bandwidth for high-frequency applications.
  • High slew rate: Provides a high slew rate for fast signal response.
  • Short-circuit protection: Includes short-circuit protection to prevent damage from output shorts.
  • Wide operating temperature range: Operates over a wide temperature range, making it suitable for harsh environments.
  • 883C military screening: Manufactured and tested to military specifications, ensuring high reliability.

Benefits

  • Accurate amplification: Provides accurate amplification with minimal offset voltage and bias current.
  • Stable performance: Maintains stable performance over a wide temperature range.
  • High reliability: Manufactured and tested to military specifications, ensuring high reliability in harsh environments.
  • Versatile application: Suitable for a wide range of applications requiring high performance and stability.
  • Improved signal quality: Ensures high-quality signal amplification with minimal distortion and noise.

Additional Details

The LM146J/883C typically requires external power supplies and compensation components. The performance of the op-amp can be optimized by carefully selecting external components and implementing proper circuit design techniques. Detailed technical specifications, including open-loop gain, input offset voltage, input bias current, and slew rate, are available in the product datasheet. The datasheet also provides information on recommended operating conditions and compensation techniques. As this is a military-grade component, handling and storage procedures as per military standards should be followed.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess