EN
  • EN
  • DE

AP2318GEN

Part No AP2318GEN
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description Advanced Power N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181412-AP2318GEN
Popularity Low
Supply and Demand Status Sufficient
Family Name AP2318GEN
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AP2318GEN CAD Model

Description

Introducing the AP2318GEN - High Precision Voltage Regulator from Diodes Incorporated

The AP2318GEN is a state-of-the-art, high precision voltage regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to meet the stringent requirements of modern electronic devices, providing a stable and reliable power supply for a wide range of applications.

The AP2318GEN boasts an impressive output voltage accuracy of ±1%, which ensures that sensitive electronic components receive a consistent voltage, minimizing the risk of damage or malfunction due to power fluctuations. This high level of precision is essential for advanced microprocessors, memory chips, and other critical components that require a stable power source for optimal performance.

With a low dropout voltage, the AP2318GEN operates efficiently, even when the input voltage is close to the output voltage, making it an ideal choice for battery-powered devices where maximizing battery life is a priority. The regulator's low quiescent current further enhances its energy-saving capabilities, ensuring that power consumption is kept to a minimum when the device is in standby mode.

One of the key features of the AP2318GEN is its robust thermal performance. The regulator is designed to handle continuous load currents up to 150mA while maintaining a low temperature, thereby ensuring long-term reliability and stability. This is particularly important in compact, high-density electronic designs where thermal management is a critical concern.

The AP2318GEN also incorporates various safety features, including over-current protection and thermal shutdown protection, which safeguard the device and the end application from potential damage caused by abnormal operating conditions. This makes the AP2318GEN a safe and dependable choice for consumer electronics, telecommunications, and industrial control systems.

Available in a small SOT-23 package, the AP2318GEN is suitable for space-constrained applications, offering designers a compact power management solution without compromising on performance. Its ease of integration into existing designs, coupled with Diodes Incorporated's commitment to quality and reliability, makes the AP2318GEN a top choice for engineers looking to enhance the efficiency and stability of their power supply designs.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
AMIS
Need more? Email Us
Vishay
Need more? Email Us
Intersil
Need more? Email Us
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 363,300 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess