EN
  • EN
  • DE

ISL43L220IRZ

Part No ISL43L220IRZ
Manufacturer Rochester Electronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-ENDED MUX, 2 FUNC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-TDFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ISL43L220IRZ, 2156-ISL43L220IRZ-ILTR-ND
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875664-ISL43L220IRZ
Ultra Librarian 3D Model Ultra Librarian ISL43L220IRZ CAD Model

Description

The ISL43L220IRZ from Rochester Electronics is a precision, low-voltage, low on-resistance, dual single-pole/double-throw (SPDT) analog switch designed for switching both analog and digital signals. It operates from a single +1.65V to +3.6V supply. This switch is ideal for applications requiring high performance and low power consumption. It features a break-before-make switching action, preventing momentary shorting when switching between channels.

Applications

  • Battery-powered equipment
  • Cell phones and smartphones
  • PDAs
  • Audio and video signal routing
  • Data acquisition systems
  • Analog signal multiplexing
  • Sample and Hold circuits

Features

  • Low On-Resistance (rON): Typically 0.35Ω at 3V supply.
  • Low Voltage Operation: Operates from a single +1.65V to +3.6V supply.
  • Low Power Consumption: Reduces overall system power requirements.
  • Fast Switching Speed: Enables high-speed data transfer and signal processing.
  • Break-Before-Make Switching: Prevents shorting during channel transitions.
  • TTL/CMOS Logic Compatible Inputs: Simplifies interfacing with digital control systems.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Available in a small package: Space-saving design for compact applications.

Benefits

  • Improved Signal Integrity: Low on-resistance minimizes signal distortion and loss.
  • Extended Battery Life: Low power consumption contributes to longer operating times in portable devices.
  • Enhanced System Performance: Fast switching speed enables efficient data processing.
  • Reduced System Complexity: TTL/CMOS compatible inputs simplify integration with digital circuits.
  • Design Flexibility: Wide supply voltage range offers versatility in different application environments.
  • Reliable Operation: Break-before-make switching prevents damage caused by short circuits.

Additional Details

The ISL43L220IRZ features a typical on-resistance flatness of 0.1Ω, ensuring consistent performance across the signal range. The device also boasts low charge injection, minimizing signal distortion during switching. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of industrial and commercial applications. This part is commonly used in applications requiring precise switching of analog or digital signals, such as audio and video routing, data acquisition, and communication systems. The ISL43L220IRZ is available in industry-standard packages, facilitating easy integration into existing designs.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess