EN
  • EN
  • DE

HFA1102IJ

Part No HFA1102IJ
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005681-HFA1102IJ
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFA1102IJ CAD Model

Description

The HFA1102IJ is a high-speed operational amplifier (op-amp) manufactured by Rochester Electronics. This op-amp is designed for applications requiring wide bandwidth, high slew rate, and excellent signal fidelity. It is often used in video amplifiers, data acquisition systems, and other high-performance analog circuits.

Applications:

  • Video amplifiers
  • Data acquisition systems
  • High-speed signal processing
  • Pulse amplifiers
  • RF applications

Features:

  • Wide bandwidth
  • High slew rate
  • Low distortion
  • High input impedance
  • Low input bias current
  • Available in a variety of packages (e.g., DIP, SOIC)

Benefits:

  • Accurate signal amplification
  • Fast response time
  • Minimal signal distortion
  • Improved system performance
  • Versatile for a wide range of applications
  • Provides stable gain over temperature

Additional Details:

The HFA1102IJ is characterized by its gain-bandwidth product (GBW), which indicates the frequency at which the open-loop gain of the op-amp drops to unity. Other key specifications include its slew rate (the rate at which the output voltage changes in response to a step input), input offset voltage, input bias current, and output voltage swing. The op-amp's construction involves a sophisticated circuit design using bipolar or CMOS transistors to achieve its high-performance characteristics. It requires a stable power supply voltage (typically ±5V to ±15V) for proper operation. The op-amp's performance is influenced by external components such as resistors and capacitors, which are used to set the gain, frequency response, and stability of the circuit.

When selecting an operational amplifier like the HFA1102IJ, engineers must consider the required bandwidth, slew rate, input impedance, and output voltage swing of the application. Proper selection and implementation of the op-amp are crucial to achieving optimal signal amplification and ensuring the stability of the electronic circuit.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess