EN
  • EN
  • DE

DM74S03N

Part No DM74S03N
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040648-DM74S03N
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74S03N CAD Model

Description

The DM74S03N is a Quad 2-Input Open-Collector NAND Gate, manufactured by Rochester Electronics. It is a part of the 74S series, known for its Schottky transistor logic which provides higher speed compared to standard TTL devices. The open-collector outputs allow for wired-OR logic configurations and are suitable for driving loads that require different voltage levels.

Applications:

  • Wired-OR logic circuits
  • Memory address decoding
  • Interface to different voltage levels
  • Multiplexer circuits
  • Bus systems

Features:

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates.
  • Open-Collector Outputs: Allows for wired-OR logic and interfacing with different voltage levels.
  • High Speed: Schottky transistor logic enables faster switching speeds.
  • TTL Compatible: Compatible with other Transistor-Transistor Logic (TTL) devices.
  • High Fan-Out: Capable of driving multiple TTL inputs.

Benefits:

  • Flexibility in circuit design: Open-collector outputs provide greater flexibility in implementing logic functions.
  • Increased system speed: Schottky logic improves the overall speed of digital circuits.
  • Simplified interfacing: Allows direct connection to devices operating at different voltage levels.
  • Reduced component count: Integrates four NAND gates into a single package.
  • Enhanced system performance: Enables faster and more efficient digital signal processing.

Additional Details:

The DM74S03N requires an external pull-up resistor for proper operation of the open-collector outputs. The value of the pull-up resistor depends on the load current and the desired switching speed. The output is low when both inputs are high; otherwise, the output is effectively floating, allowing the pull-up resistor to pull the output high. The specific electrical characteristics, such as propagation delay and maximum output current, are available in the datasheet provided by Rochester Electronics.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess