EN
  • EN
  • DE

DM7496N

Part No DM7496N
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203801-DM7496N
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM7496N CAD Model

Description

The DM7496N is a 5-bit shift register manufactured by Rochester Electronics. As a re-manufactured or continued-production part, it offers a solution for maintaining older systems and designs where the original manufacturer may no longer produce the component. This shift register is commonly used for temporary data storage, serial-to-parallel data conversion, and sequence generation in digital logic circuits.

Applications

  • Digital Logic Circuits
  • Data Storage Systems
  • Serial to Parallel Data Conversion
  • Sequence Generators
  • Industrial Control Systems
  • Telecommunications Equipment

Features

  • 5-Bit Capacity: Provides storage for 5 bits of digital data.
  • Parallel Outputs: Allows access to all 5 bits simultaneously.
  • Serial Input: Accepts data serially for shifting into the register.
  • Asynchronous Clear: Enables immediate reset of the register.
  • J-K Serial Input: Offers versatile data input control.
  • DIP Package: Designed for easy installation on through-hole PCBs.

Benefits

  • Data Manipulation: Facilitates temporary data storage and manipulation within digital systems.
  • Design Flexibility: Offers a versatile component for various digital logic applications.
  • System Integration: Simplifies integration into existing systems, especially older designs.
  • Cost-Effective Solution: Provides a readily available part for system maintenance and repair.
  • Guaranteed Reliability: Rochester Electronics ensures the part meets original manufacturer specifications.

Additional Details

The DM7496N operates on a standard 5V power supply. Its J-K serial input gives designers flexibility in controlling the shift register's operation. The asynchronous clear function provides a quick and efficient method for resetting the register's contents. Because Rochester Electronics specializes in continuing the production of discontinued parts, the DM7496N is a crucial component for maintaining and extending the life of legacy systems. The device's reliable operation and readily available supply make it a valuable resource for engineers working with older technologies. The DM7496N's parallel outputs allow data to be read simultaneously, making it useful in applications where quick access to the stored bits is necessary. Its simple operation makes it a good choice for educational projects as well.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Conexant Systems
Need more? Email Us
UTC
Lowest to $0.3269
Hewlett Packard
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess