EN
  • EN
  • DE

CY7C164-15VCT

Part No CY7C164-15VCT
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description 16K X 4 Standard SRAM 15 Ns PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054279-CY7C164-15VCT
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C164-15VCT CAD Model

Description

The CY7C164-15VCT is a high-performance Static RAM (SRAM) device manufactured by Cypress Semiconductor, now offered by Rochester Electronics. It is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in memory caching, buffering, and other high-speed data storage applications.

Applications

  • Cache Memory: Used in CPU caches to provide fast access to frequently used data.
  • Buffer Memory: Employed in data buffering applications to temporarily store data during transfers.
  • High-Speed Data Storage: Utilized in applications needing quick read and write access to memory.
  • Networking Equipment: Found in routers and switches for fast packet processing and storage.
  • Embedded Systems: Used in embedded systems requiring high-performance memory solutions.

Features

  • Fast Access Time: Features a very fast access time of 15ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • High-Speed Operation: Supports high-speed data transfers for demanding applications.
  • TTL-Compatible Inputs/Outputs: Compatible with TTL logic levels for easy integration into systems.
  • Available in Various Packages: Offered in multiple package options, including SOJ and TSOP.

Benefits

  • Improved System Performance: Fast access times enhance overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Enhanced Data Throughput: High-speed operation improves data throughput in critical applications.
  • Easy Integration: TTL-compatible I/O simplifies integration into existing systems.
  • Reliable Data Storage: Provides reliable data storage with low error rates.

Additional Details

The CY7C164-15VCT is organized as 8K x 8 bits (8192 words by 8 bits). It operates on a single 5V power supply. It supports asynchronous read and write operations. Refer to the datasheet for detailed timing diagrams, power consumption specifications, and operating temperature ranges. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. This SRAM is an excellent choice for applications needing speed and efficiency.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess