Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 8 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 867058-COM90C32P-G
Ultra Librarian 3D Model Ultra Librarian COM90C32P-G CAD Model

Description

The 867058-COM90C32P-G is a specialized integrated circuit in the Integrated Circuits (ICs) - Specialized ICs category.

  • Series: Part of a series denoted by an asterisk
  • Package: Bulk package
  • Standard Package: 8 pieces
  • Manufacturer: Rochester Electronics
  • Product Status: Currently active
  • Win Source Part Number: 867058-COM90C32P-G
  • MSL Level: 3, meaning it can withstand 168 hours of moisture sensitivity
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Lumissil Microsystems
IC NETWORKING
Need more? Email Us
ECAD model for CG5316B0-A2NE3
Cypress Semiconductor Corp
5V Integrated Processor Companion with Memory | IC PROCESSOR COMPANION 14SOIC
Need more? Email Us
ECAD model for FM31278-G
STMicroelectronics
FIRE LIGHTER CIRCUIT | IC FIRE LIGHTING CIRCUIT DPAK
Lowest to $1.2257
ECAD model for FLC01-200B-TR
Broadcom Limited
Proprietary-Interface Knowledge-Based Processor IC
Need more? Email Us
ECAD model for NL5064GFS-200
Broadcom Limited
266 MHz NL7000 Processor IC
Need more? Email Us
ECAD model for NL7128DFVH-266H
Intel
Chipsets Intel FH82H310 Platf orm Controller Hub
Lowest to $64.4284
ECAD model for FH82H310 S RCXY
Analog Devices Inc.
1.2 A Programmable Device Power Supply | IC POWER SUPPLY 72CSPBGA
Need more? Email Us
ECAD model for AD5560JBCZ
Infineon Technologies
Power Switch ICs - Power Distribution PROFET
Need more? Email Us
ECAD model for BTT6020-1EKA
Qorvo US Inc.
RF Front End 400-1100MHz NF 2.4 IP3-13dBm
Lowest to $64.2352
ECAD model for RF2418TR13

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention