EN
  • EN
  • DE

CLC425AJP

Part No CLC425AJP
Manufacturer Rochester Electronics
Catalog END - OF - LIFE
Description ULTRA LOW NOISE OP AMP with a wide variety of applications Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1161841-CLC425AJP
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLC425AJP CAD Model

Description

The CLC425AJP, now offered by Rochester Electronics, is a high-performance, wideband operational amplifier known for its exceptional speed and precision. Originally manufactured by Comlinear, Rochester Electronics provides a continued source for this legacy component, ensuring availability for existing designs and applications requiring its specific characteristics.

Applications

  • High-speed data acquisition: Used in systems that require fast and accurate signal processing, such as digitizers and data loggers.
  • Video amplification: Employed in video processing equipment for amplifying and buffering video signals.
  • RF and IF amplifiers: Suitable for use in radio frequency and intermediate frequency amplification stages.
  • Pulse amplifiers: Used to amplify and shape short pulses in instrumentation and communication systems.
  • High-resolution displays: Used for driving high-resolution displays, providing sharp and clear images.

Features

  • High slew rate: Offers a high slew rate for fast signal response and minimal distortion.
  • Wide bandwidth: Provides a wide bandwidth for amplifying signals across a broad frequency range.
  • Low input offset voltage: Ensures high accuracy and minimal DC errors.
  • Low input bias current: Minimizes errors due to input impedance and bias current effects.
  • High open-loop gain: Provides excellent gain accuracy and stability.
  • Stable operation: Designed for stable operation over a wide range of conditions.

Benefits

  • Improved signal fidelity: High slew rate and wide bandwidth ensure accurate signal amplification with minimal distortion.
  • Enhanced precision: Low input offset voltage and bias current contribute to high precision and accuracy.
  • Increased system performance: Improves overall system performance in high-speed data acquisition and signal processing applications.
  • Reliable operation: Stable operation ensures consistent performance over temperature and voltage variations.
  • Extended product lifecycle: Rochester Electronics provides a continued source for this legacy component, extending the product lifecycle for existing designs.

Additional Details

The CLC425AJP is typically packaged in a DIP (Dual In-Line Package). Its key technical specifications include a high slew rate, a wide bandwidth, and low input offset voltage, making it suitable for high-speed and high-precision applications. As a continued source product from Rochester Electronics, it is tested and guaranteed to meet the original manufacturer's specifications, providing a reliable and consistent supply for long-term needs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess