EN
  • EN
  • DE

CA555CS

Part No CA555CS
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003135-CA555CS
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA555CS CAD Model

Description

The CA555CS is a precision integrated circuit timer manufactured by Rochester Electronics. This versatile timer IC is widely used in a variety of timing and oscillator applications, providing stable and accurate timing intervals. It is a monolithic timing circuit capable of producing accurate time delays or oscillation. The 555 timer is known for its reliability, ease of use, and wide range of applications.

Applications:

  • Timers: Used for generating precise time delays in various electronic circuits.
  • Oscillators: Implemented in astable multivibrator circuits for generating continuous oscillations.
  • Pulse Generation: Utilized for generating pulses of specific duration.
  • Sequential Timing: Employed in sequential timing circuits for controlling a series of events.
  • Missing Pulse Detection: Used to detect the absence of pulses in a pulse train.

Features:

  • Monolithic Construction: Integrated circuit design ensures reliability and stability.
  • Adjustable Timing: Time delay is adjustable through external resistors and capacitors.
  • Astable, Monostable, and Bistable Operation: Capable of operating in astable, monostable, and bistable modes.
  • High Output Current: Provides sufficient output current to drive various loads.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Precise Timing: Generates accurate and stable time delays.
  • Versatile Operation: Suitable for a wide range of timing and oscillator applications.
  • Easy to Use: Simple to implement in various circuits with minimal external components.
  • Reliable Performance: Provides reliable performance in demanding applications.
  • Cost-Effective: Affordable solution for timing and oscillator needs.

Additional Details:

The CA555CS can be configured in several modes, including monostable (one-shot), astable (oscillator), and bistable (flip-flop) modes. In monostable mode, the timer produces a single pulse of a predetermined duration when triggered. In astable mode, the timer generates a continuous series of pulses. The timing interval is determined by the values of external resistors and capacitors connected to the timer. The 555 timer includes internal comparators, a flip-flop, and an output driver. Detailed specifications, including timing equations, operating voltage range, and output current capability, can be found in the product datasheet provided by Rochester Electronics.

The CA555CS remains a popular and versatile choice for a wide range of electronic timing applications due to its simplicity, reliability, and flexibility.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess