EN
  • EN
  • DE

CA3079EX97

Part No CA3079EX97
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050999-CA3079EX97
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3079EX97 CAD Model

Description

The CA3079EX97 is a zero-voltage switch integrated circuit manufactured by Rochester Electronics. This IC is designed to detect the zero-crossing point of an AC voltage waveform and provide an output signal synchronized with this point. It is commonly used in applications requiring precise timing and control of AC loads, such as triac control, motor speed control, and lighting dimmers.

Applications

  • Triac control circuits: Used for controlling the switching of AC loads, such as lamps, heaters, and motors.
  • Motor speed control: Used for regulating the speed of AC motors.
  • Lighting dimmers: Used for adjusting the brightness of incandescent and LED lamps.
  • Solid-state relays: Used as a trigger for solid-state relays.
  • Zero-crossing detection: Used in applications requiring precise timing based on the AC waveform.

Features

  • Zero-voltage switching: Minimizes switching transients and reduces electromagnetic interference (EMI).
  • High sensitivity: Detects the zero-crossing point with high accuracy.
  • Built-in hysteresis: Prevents false triggering due to noise.
  • Adjustable phase control: Allows for precise control of the output signal phase.
  • Versatile trigger output: Provides a trigger pulse suitable for driving triacs, SCRs, and other switching devices.

Benefits

  • Reduced EMI: Zero-voltage switching minimizes the generation of electromagnetic interference.
  • Increased system reliability: Minimizing switching transients extends the life of the controlled load and the switching device.
  • Improved performance: Precise control of the AC load allows for optimized system performance.
  • Simplified circuit design: Integrated features simplify the design of control circuits.
  • Energy efficiency: Precise control can optimize energy usage.

Additional Details

The CA3079EX97 typically requires a low supply voltage (e.g., 5V or 12V) and can operate over a wide range of AC line voltages (e.g., 110V or 220V). The output trigger pulse width can often be adjusted using external components. It is essential to consult the datasheet for specific electrical characteristics, recommended operating conditions, and application circuit examples. The device helps in creating energy-efficient and reliable control systems.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess