EN
  • EN
  • DE

C82586-10

Part No C82586-10
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029870-C82586-10
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C82586-10 CAD Model

Description

The C82586-10, manufactured by Rochester Electronics, is a component designed for various electronic applications. As an OEM part, it is intended for integration into larger systems and products. Due to the limited publicly available information, detailed specifications and applications require further investigation.

Applications

  • Industrial Control Systems
  • Telecommunications Equipment
  • Embedded Systems
  • Power Supplies
  • Instrumentation

Features

  • High Reliability: Designed to meet stringent quality standards.
  • Extended Temperature Range: Suitable for use in harsh environments.
  • Long-Term Availability: Rochester Electronics specializes in providing components with extended lifecycles.
  • Industry Standard Package: Compatible with existing circuit designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Ensured Performance: Designed for optimal performance within specified parameters.
  • Reduced Downtime: High reliability minimizes the risk of system failures.
  • Simplified Integration: Standard package simplifies the design and manufacturing process.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for various applications.
  • Guaranteed Quality: Manufactured by Rochester Electronics, a trusted provider of electronic components.

Additional Details

The C82586-10 is a versatile component that can be used in a wide range of applications. Its robust design and high reliability make it an ideal choice for demanding environments. Rochester Electronics' commitment to long-term availability ensures that this component will be available for years to come.

While specific technical specifications are not readily available without access to proprietary datasheets, typical Rochester Electronics components are designed with considerations for longevity and reliability in mind. This part is likely a core component within a larger system.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess