EN
  • EN
  • DE

AN80C196KB

Part No AN80C196KB
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1029511-AN80C196KB
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN80C196KB CAD Model

Description

The AN80C196KB, manufactured by Rochester Electronics, is a 16-bit microcontroller unit (MCU) that serves as a reliable solution for embedded control applications. As a replacement part from Rochester Electronics, it provides a continued source for systems requiring this legacy component.

Applications:

  • Industrial Control Systems
  • Automotive Control Units
  • Robotics
  • Motor Control
  • Data Acquisition Systems

Features:

  • 16-bit Architecture: Provides efficient data processing and handling.
  • High-Speed CPU: Enables fast execution of instructions for real-time control applications.
  • On-Chip Memory: Includes both ROM and RAM for program storage and data manipulation.
  • Multiple I/O Ports: Offers versatile connectivity with various external devices and sensors.
  • Timers and Counters: Facilitates precise timing and event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial protocols for communication with peripherals.
  • PWM Outputs: Allows for precise motor control and dimming applications.
  • Analog-to-Digital Converter (ADC): Enables the MCU to interface with analog sensors and signals.

Benefits:

  • Reliable Performance: Designed for stable operation in demanding industrial environments.
  • Legacy System Support: Provides a drop-in replacement for existing systems using the original AN80C196KB.
  • Reduced System Cost: Offers a cost-effective solution for continued production of legacy systems.
  • Long-Term Availability: Rochester Electronics ensures continued availability of this component, minimizing obsolescence concerns.
  • Simplified Integration: Compatible with existing software and hardware infrastructure.

Additional Details:

The AN80C196KB microcontroller features a robust set of peripherals, making it suitable for a wide range of applications. Its on-chip memory and versatile I/O capabilities allow for efficient system design. Rochester Electronics guarantees the functionality and quality of this component, providing a reliable solution for long-term production needs. Designers should refer to the original manufacturer's datasheet for detailed specifications and programming information. The continued availability of this MCU from Rochester Electronics ensures that existing systems can be maintained and supported without costly redesigns. This device is often used in systems requiring deterministic real-time performance.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess