EN
  • EN
  • DE

AM2910ADMB

Part No AM2910ADMB
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026832-AM2910ADMB
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2910ADMB CAD Model

Description

The AM2910ADMB is a 12-bit Microprogram Sequencer manufactured by Rochester Electronics. This device is designed to control the sequence of microinstructions in a microprogrammed system. It provides a powerful and flexible means of implementing complex control logic. It has a 12-bit address field, supporting up to 4096 microinstruction addresses, and facilitates conditional branching, loop control, and subroutine calls via its stack architecture. Rochester Electronics ensures that this part meets original manufacturer specifications, offering continued support for legacy systems.

Applications

  • Microprogrammed control units: Used in processors and controllers that employ microprogramming techniques.
  • Emulation systems: Implements the control logic for emulating other processors.
  • Specialized controllers: Controls the operation of complex systems in industrial automation, telecommunications, and other applications.
  • Digital signal processing (DSP): Manages the sequence of operations in DSP systems.
  • Computer architecture education: Serves as a practical example of microprogrammed control in educational settings.

Features

  • 12-bit address field: Supports up to 4096 microinstruction addresses.
  • Conditional branching: Allows for branching based on external conditions.
  • Loop control: Simplifies the implementation of loops in microprograms.
  • Stack architecture: Supports subroutine calls and returns.
  • Incrementer/adder: Facilitates sequential instruction fetching.

Benefits

  • Flexible control logic: Enables the implementation of complex control sequences.
  • Reduced design complexity: Simplifies the design of microprogrammed control units.
  • Improved performance: Optimizes the execution of microprograms.
  • Enhanced maintainability: Simplifies the process of modifying and updating control logic.
  • Extended product lifecycle: Rochester Electronics provides continued availability of legacy components.

Additional Details

The AM2910ADMB is typically packaged in a ceramic dual-in-line package (CERDIP) or plastic dual-in-line package (PDIP). Key specifications include clock frequency, power dissipation, and input/output voltage levels. The device requires a 5V power supply. It is designed to operate over a defined temperature range. Rochester Electronics ensures that all devices meet the original manufacturer's specifications, providing a reliable source for obsolete or hard-to-find components. Its features make it suitable for various control applications where flexibility and precise timing are important.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess