EN
  • EN
  • DE

AM27S25ADC

Part No AM27S25ADC
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214355-AM27S25ADC
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27S25ADC CAD Model

Description

The AM27S25ADC is a high-performance 2048-bit (512 x 4) bipolar PROM (Programmable Read-Only Memory) manufactured by Rochester Electronics. This PROM is designed for applications requiring fast access times and reliable data storage. It is commonly used in address decoding, look-up tables, and control store memory in high-speed digital systems.

Applications:

  • Address Decoding: Used in memory systems for address decoding logic.
  • Look-Up Tables: Implements look-up tables for fast data retrieval in various applications.
  • Control Store Memory: Employed in microprogrammed control units for storing control sequences.
  • High-Speed Digital Systems: Utilized in applications requiring rapid data access, such as digital signal processing and high-performance computing.
  • Programmable Logic Replacement: Can be used to replace discrete logic gates in some applications.

Features:

  • Memory Capacity: 2048 bits organized as 512 words x 4 bits.
  • Fast Access Time: Offers a typical access time for quick data retrieval.
  • Bipolar Technology: Provides high speed and drive capability.
  • Programmable: Can be programmed to store specific data patterns.
  • High Reliability: Bipolar technology provides excellent reliability and stability.
  • TTL Compatibility: Interfaces easily with standard TTL logic circuits.

Benefits:

  • High-Speed Performance: Fast access times enable rapid data processing and execution.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Simple Programming: Easy to program using standard PROM programmers.
  • Stable Operation: Bipolar technology provides stable operation over a wide range of temperatures and voltages.
  • Easy Integration: TTL compatibility simplifies integration into existing digital systems.

Additional Details:

The AM27S25ADC is typically packaged in a DIP (Dual In-line Package). Programming is performed by selectively blowing fuses within the device using a PROM programmer. Once programmed, the data is permanently stored. Its high speed and reliability make it suitable for demanding applications in various electronic systems.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Crouse-Hinds
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess