EN
  • EN
  • DE

AM27C256-255JC

Part No AM27C256-255JC
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044540-AM27C256-255JC
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C256-255JC CAD Model

Description

The AM27C256-255JC is a 256 Kbit (32K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. This device is organized as 32,768 words of 8 bits each, offering a compact and reliable solution for non-volatile memory storage.

Applications:

  • Embedded Systems
  • Microcontroller program storage
  • Firmware storage
  • Industrial control equipment
  • Robotics
  • Telecommunications devices

Features:

  • Fast Access Time: 255 ns
  • Single 5V Power Supply
  • Low Power Consumption
  • CMOS Technology for High Performance
  • Programming Voltage: 12.75V
  • TTL Compatible Inputs and Outputs
  • Three-State Output
  • DIP (Dual In-line Package) package
  • High Noise Immunity

Benefits:

  • Non-Volatile Storage: The EPROM technology ensures data retention even without power.
  • Fast Access Time: The 255 ns access time enables efficient data retrieval.
  • Easy to Program: Can be programmed using standard EPROM programmers.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Reliable Performance: Provides stable performance in various operating conditions.
  • Cost-Effective: A budget-friendly solution for non-volatile memory needs.

Additional Details:

The AM27C256-255JC utilizes a JEDEC-approved pinout for straightforward integration. The CMOS technology not only provides fast access times but also contributes to low power consumption. This EPROM is available in a ceramic DIP package, suitable for through-hole mounting. Typical operating temperature ranges from 0°C to +70°C. The AM27C256-255JC serves as a reliable and cost-effective option for applications requiring non-volatile memory with decent access speeds.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess