The AM25S18DC is a high-speed 1024-bit (256 x 4) synchronous static random access memory (SRAM) device. It is manufactured by Rochester Electronics, ensuring continued availability of this legacy AMD product. The AM25S18DC is designed for applications requiring fast access times and reliable data storage.
Applications
- Cache memory systems
- Buffer memory
- Digital signal processing (DSP)
- High-speed data acquisition systems
- Industrial control systems
Features
- High-speed access time
- Synchronous operation
- 256 x 4 organization
- TTL compatible inputs and outputs
- Three-state outputs
Benefits
- Fast data retrieval for improved system performance
- Easy integration with TTL logic
- Reduced component count due to compact design
- Reliable data storage in demanding environments
- Long-term availability through Rochester Electronics
Additional Details
The AM25S18DC features a typical access time of 25ns. It operates from a single 5V power supply. The device is packaged in a ceramic DIP package. It is designed for operation over the commercial temperature range (0°C to +70°C). The synchronous operation simplifies memory control and timing. The three-state outputs allow for easy memory expansion. The device is suitable for applications requiring high-speed and reliable memory performance. Rochester Electronics' continued manufacturing ensures availability for long-term projects and maintenance. The AM25S18DC provides a cost-effective solution for high-speed memory requirements.