Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ
Manufacturer IDT, Integrated Device Technology Inc
Package Bulk
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-BSOJ (0.300", 7.62mm Width)
Case / Package 32-SOJ
Family Name IDT71024
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991B2B
HTSUS 8542.32.0041
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907788-71024S15TY
Ultra Librarian 3D Model Ultra Librarian 71024S15TY CAD Model

Description

The 837953 is an Integrated Circuit (IC) manufactured by IDT, Integrated Device Technology Inc.

  • Supply and Demand: Balance
  • Family: IDT71024
  • Type: Asynchronous Memory IC
  • Capacity: 1Mb (128K x 8)
  • Type: Parallel
  • Package: 32-SOJ
  • Operating Temperature: 0°C to 70°C (TA)
  • ECCN: 3A991B2B
  • Package Type: Bulk
  • Mounting Style: Surface-Mount
  • REACH: Affected
  • HTSUS: 8542.32.0041
  • Quantity per Package: 1
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 64KBIT 150NS 28EDIP
Need more? Email Us
ECAD model for DS1225AB-150+
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT 45NS 24DIP
Lowest to $9.1405
ECAD model for IDT6116LA45TPG
Cypress Semiconductor Corp
IC SRAM 36MBIT 250MHZ 165FBGA
Lowest to $12.1288
ECAD model for CY7C1460SV25-250BZC
Cypress Semiconductor Corp
IC SRAM 72MBIT 200MHZ 165FBGA
Lowest to $158.5630
ECAD model for CY7C1514AV18-200BZC
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 15NS 32SOJ
Need more? Email Us
ECAD model for IDT71V124SA15Y
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT 35NS 24CDIP
Need more? Email Us
ECAD model for IDT6116LA35TD
Cypress Semiconductor Corp
IC SRAM 256KBIT 25NS 24DIP
Need more? Email Us
ECAD model for CY7C197BN-25PC
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT 10NS 48CABGA
Need more? Email Us
ECAD model for IDT71V416L10BEI
Cypress Semiconductor Corp
IC SRAM 18MBIT 100MHZ 484FBGA
Lowest to $338.6722
ECAD model for CYD18S72V-100BBC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6164 $50.6296
34+ $2.9673 $100.8882
53+ $2.8746 $152.3538
72+ $2.7819 $200.2968
93+ $2.6891 $250.0863
125+ $2.4110 $301.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention