EN
  • EN
  • DE

UAL10-15KF8

Part No UAL10-15KF8
Manufacturer Riedon
Catalog Chassis Mount Resistors
Description RES CHAS MNT 15K OHM 1% 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Riedon
Packaging Bulk
Status Active
Resistance (Ohms) 15k
Tolerance ±1%
Power (Watts) 10W
Composition Wirewound
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C to 275°C
Features Moisture Resistant, Pulse Withstanding
Coating, Housing Type Aluminum
Mounting Feature Flanges
Height - Seated (Max) 0.417" (10.60mm)
Lead Style Solder Lugs
Dimension Axial, Box
Win Source Part Number 101730-UAL10-15KF8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UAL10-15KF8 CAD Model

Description

The UAL10 series resistor by Riedon is designed for bulk packaging.

  • Composition: This resistor has a wirewound composition and a resistance of 15k Ohms.
  • Applications: It is designed for moisture resistance and pulse withstanding applications.
  • Power Rating: The power rating of this resistor is 10W and it has flanges for mounting.
  • Tolerance: The tolerance is ±1% and the temperature coefficient is ±20ppm/°C.
  • Height: The height of the resistor is 0.417" and it has solder lugs for lead style.
  • Operating Temperature: The operating temperature range is -55°C to 275°C.

You May Also Be Interested in

Vishay
RH-25 20K 1% E02 E4
Need more? Email Us
TE Connectivity
RES CHAS MNT 0.33 OHM 5% 15W
Need more? Email Us
TE Connectivity
RES CHAS MNT 56 OHM 5% 500W
Need more? Email Us
TE Connectivity
RES CHAS MNT 3.3 OHM 5% 75W
Need more? Email Us
Vishay
RES CHAS MNT 330 OHM 1% 12.5W
Need more? Email Us
Vishay
RES CHAS MNT 12 OHM 1% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 250 OHM 10% 1000W
Need more? Email Us
TE Connectivity
RES CHAS MNT 1K OHM 5% 150W
Need more? Email Us
Ohmite
RES CHAS MNT 100 OHM 10% 800W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4971 $59.4507
41+ $2.8694 $117.6454
63+ $2.7798 $175.1274
86+ $2.6900 $231.3400
112+ $2.6004 $291.2448
149+ $2.3314 $347.3786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess