Products specifications

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 250 Ohms
Tolerance ±0.01%
Power (Watts) 0.3W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Radial
Dimension 0.299" L x 0.102" W (7.60mm x 2.60mm)
Height - Seated (Max) 0.344" (8.74mm)
Number of Terminations 2
Other Names SM10-250RX8,696-1578
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236270-SM10-250RX
Ultra Librarian 3D Model Ultra Librarian SM10-250RX CAD Model

Description

The Riedon SM10-250RX8, SM10-250RX, 1236270-SM10-250RX is a through-hole resistor that is radial packaged.

  • Series: 100/SM/PC Precision
  • Standard Package: 25
  • Tolerance: ±0.01%
  • Temperature Coefficient: ±10ppm/°C
  • Power: 0.3W
  • Resistance: 250 Ohms
  • Resistor Type: Wirewound
  • Features: Flame proof, moisture resistant, non-inductive, and safety certified
  • Number of Terminations: 2
  • Supplier: Riedon
  • Temperature Range: -55°C to 145°C
  • Dimensions: 0.299 inches (Length), 0.102 inches (Width)
  • Height (Seated): 0.344 inches

You May Also Be Interested in

Vishay
RES 475 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C4750FC100
KOA Speer
RESISTOR
Lowest to $0.5634
ECAD model for BPR58C10LJ
Vishay
CAP
Need more? Email Us
ECAD model for RS0054R000FE12
Vishay
RES 39.2K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C3922FC100
Vishay
RS-10 1 1% B12
Need more? Email Us
ECAD model for RS0101R000FB12
Vishay
RES 10.2K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5010K200FHEB
Ohmite
RES 100M OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for MOX-2-121006FE
Vishay
CW-5 10K 5% B12
Need more? Email Us
ECAD model for CW00510K00JB12
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2C150K

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.8494 $71.0964
14+ $9.7227 $136.1178
21+ $9.4188 $197.7948
29+ $9.1147 $264.3263
37+ $8.8107 $325.9959
50+ $7.9000 $395.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 753 pieces
In Stock: 377 pieces Factory Stock: 376 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention