Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel (TR)
Resistance 681 Ohms
Tolerance ±1%
Power (Watts) 3W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 6327 J-Lead
Dimension 0.626" L x 0.272" W (15.90mm x 6.90mm)
Height - Seated (Max) 0.268" (6.80mm)
Number of Terminations 2
Other Names S-3-681FTR,S-3-681FTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237153-S3-681RF8
Ultra Librarian 3D Model Ultra Librarian S3-681RF8 CAD Model

Description

The Riedon S-3-681FTR resistor is a wirewound component that is part of the S series.

  • Resistance: 681 Ohms
  • Power Rating: 3W
  • Type: Chip Resistor
  • Mounting Type: Surface Mountable
  • Packaging: Tape and Reel
  • Features: Flameproof, Moisture-Resistant, Pulse-withstanding
  • Tolerance: ±1%
  • Temperature Coefficient: ±20ppm/°C
  • Failure Rate: -
  • Terminations: 2
  • Package/Case: 6327 J-Lead
  • Supplier Device Package: -
  • Temperature Range: -55°C to 275°C
  • REACH: Affected

You May Also Be Interested in

Panasonic
RES SMD 40.2KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB4022X
Bourns Inc.
RES 0.04 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CRF2512-FZ-R040ELF
Panasonic
RES SMD 10.5K OHM 1% 3/4W 2010
Need more? Email Us
ECAD model for ERJ-12SF1052U
TE Connectivity
RES SMD 180 OHM 1% 2W 2512
Need more? Email Us
ECAD model for 3521180RFT
Panasonic
RES SMD 1.07K OHM 1/16W 0402
Need more? Email Us
ECAD model for ERA-2ARC1071X
Bourns Inc.
RES SMD 10 OHM 1% 20W D2PAK
Need more? Email Us
ECAD model for PWR263S-20-10R0F
Bourns Inc.
RES 33 OHM 1% 1/2W 1206
Lowest to $0.1331
ECAD model for CRS1206-FX-33R0ELF
Panasonic
RES SMD 10.5KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB1052X
Yageo
RES SMD 154 OHM 1% 1/4W 1206
Need more? Email Us
ECAD model for AC1206FR-07154RL

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention