Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel (TR)
Resistance 10 mOhms
Tolerance ±1%
Power (Watts) 3W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Range - Operating -55°C ~ 275°C
Package / Case 6327 J-Lead
Dimension 0.626" L x 0.272" W (15.90mm x 6.90mm)
Height - Seated (Max) 0.268" (6.80mm)
Number of Terminations 2
Other Names S30010OHM1,696-1212-6,S-3-0.010FCT,S-3-0.010FDKR,S-3-0.010FCT,696-1212-2,S-3-0.010FTR,S-3-0.010FDKR,696-1212-1,S-3-0.010FTR,S-3 0.010 OHM 1%
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237196-S3-0R01F1
Ultra Librarian 3D Model Ultra Librarian S3-0R01F1 CAD Model

Description

The S3-0R01F1 is a precision current sense resistor manufactured by Riedon. This resistor is designed for high current applications requiring accurate current measurement. Its low resistance value and high power rating make it suitable for use in power supplies, motor control systems, and other applications where precise current sensing is essential for performance and safety.

Applications

  • Power supplies and voltage regulation modules
  • Motor control systems
  • Battery management systems (BMS)
  • Inverters and converters
  • Overcurrent protection circuits

Features

  • Low resistance value (0.01 Ohms) for minimal voltage drop
  • High power rating for handling significant current loads
  • Four-terminal Kelvin connection for accurate measurement
  • Metal strip construction for high stability and reliability
  • RoHS compliant

Benefits

  • Accurate current sensing allows for precise control and monitoring of circuits
  • Minimal voltage drop reduces power loss and improves efficiency
  • High power rating ensures reliable performance in demanding applications
  • Four-terminal connection eliminates lead resistance errors
  • Robust construction provides long-term stability

Additional Details

The S3 series resistors from Riedon feature a four-terminal Kelvin connection, which allows for accurate current measurement by eliminating the effects of lead resistance. The metal strip construction provides excellent long-term stability and resistance to environmental factors. These resistors are commonly used in applications where precise current measurement is required for control, protection, or monitoring purposes. The low resistance value minimizes power loss and voltage drop, improving overall system efficiency. The high power rating allows for operation at high current levels without overheating. They are also lead-free and RoHS compliant.

You May Also Be Interested in

Ohmite
RES 0.1 OHM 5% 2W 4527
Need more? Email Us
ECAD model for RW2R0DAR100JE
Bourns Inc.
RES SMD 10 OHM 1% 20W D2PAK
Need more? Email Us
ECAD model for PWR263S-20-10R0F
Yageo
RES SMD 154 OHM 1% 1/4W 1206
Need more? Email Us
ECAD model for AC1206FR-07154RL
Panasonic
RES 4.7K OHM 5% 3/4W 2010
Lowest to $0.1760
ECAD model for ERJ-12ZYJ472U
Vishay
RES 316K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C3163FB300
Vishay
RES 0.18 OHM 1% 1/5W 0603
Need more? Email Us
ECAD model for RCWE0603R180FKEA
Bourns Inc.
RES 0.04 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CRF2512-FZ-R040ELF
Yageo
RES SMD 34.8K OHM 1% 1/10W 0603
Need more? Email Us
ECAD model for AC0603FR-0734K8L
Panasonic
RES SMD 40.2KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB4022X

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention