Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Riedon
Series PCS
Package Tube
Resistance 33 mOhms
Tolerance ±0.5%
Power (Watts) 40W
Composition Metal Foil
Features Current Sense
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -40°C ~ 130°C
Package / Case 4-SIP
Supplier Device Package Radial Lead
Size / Dimension 0.878" L x 0.177" W (22.30mm x 4.50mm)
Height - Seated (Max) 0.687" (17.45mm)
Number of Terminations 4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
California Prop 65 Warning Information
Win Source Part Number 1351850-PCS-0R033D1
Ultra Librarian 3D Model Ultra Librarian PCS-0R033D1 CAD Model

Description

The Riedon PCS resistor is a metal foil through-hole resistor designed for use in current sensing applications.

  • Manufacturer: Riedon
  • Power Rating: 40W
  • Resistance: 33 mOhms
  • Tolerance: ±0.5%
  • Packaging: Tube
  • Size: 0.878" L x 0.177" W (22.30mm x 4.50mm)
  • Seated Height: 0.687" (17.45mm)
  • Package/Case: 4-SIP
  • Lead Style: Radial
  • Operating Temperature: -40°C to 130°C
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Ohmite
RES 24 OHM 5W 5% RADIAL
Need more? Email Us
ECAD model for TA205PA24R0JE
Vishay
RES 5.23K OHM 1/8W 1% AXIAL
Need more? Email Us
ECAD model for RNC55H5231FSR36
NTE
RES 62K OHM 2% 1W AXIAL
Lowest to $1.6089
ECAD model for 1W362
Bourns Inc.
Single-Turn Trimmer Potentiometers 6MM SQ 1KOHMS 20% 0.1WATTS
Lowest to $0.2678
ECAD model for 3318S-1-102
Yageo
RES MF 3W 5% AXIAL
Lowest to $0.0558
ECAD model for FMP300JT-73-68K
Ohmite
RES 1 OHM 20% 12W AXIAL / 1 Ohms ±20% 12W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Wirewound
Need more? Email Us
ECAD model for 251SP1R0L
Vishay
RES 0.47 OHM 20W 5% TO220 / 470 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Lowest to $5.7814
ECAD model for RTO020FR4700JTE3
Ohmite
RES 1.5K OHM 10% 5W AXIAL / 1.5 kOhms ±10% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Pulse Withstanding Ceramic
Need more? Email Us
ECAD model for 102AS152KDS
Stackpole Electronics Inc.
RES 11 OHM 5% 1/2W AXIAL
Need more? Email Us
ECAD model for ASRM12JT11R0

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention