Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming - 24-TSSOP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AT9932
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862231-AT9932TS-G
Ultra Librarian 3D Model Ultra Librarian AT9932TS-G CAD Model

Description

Introducing the AT9932TS-G from Microchip Technology

Microchip Technology's AT9932TS-G is a cutting-edge, high-performance integrated circuit designed to cater to the demanding requirements of modern electronics. This versatile product is an ideal choice for designers looking to enhance the functionality and efficiency of their applications.

Key Features

  • High Precision: The AT9932TS-G boasts remarkable accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce the overall power usage of your system, making it perfect for battery-powered devices.
  • Robust Design: With its sturdy construction, the AT9932TS-G is built to withstand harsh conditions, providing consistent operation over a wide range of temperatures and environmental factors.
  • Easy Integration: The compact form factor and standardized pin configuration make it simple to integrate into various designs without the need for extensive redesigns or complex routing.
  • Advanced Technology: Leveraging Microchip's state-of-the-art semiconductor technology, the AT9932TS-G delivers exceptional performance that is synonymous with the Microchip brand.

Applications

The AT9932TS-G is suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Portable electronics
  • Medical monitoring equipment

Product Specifications

The AT9932TS-G comes with an array of technical specifications that make it a versatile choice for diverse applications:

  • Manufacturer: Microchip Technology
  • Part Number: AT9932TS-G
  • Category: Integrated Circuits (ICs)
  • Package / Case: Standard packaging optimized for commercial and industrial environments
  • Quality: High-quality components that comply with rigorous industry standards

Microchip Technology's commitment to excellence is evident in the AT9932TS-G, which is designed to provide a combination of durability, efficiency, and high performance. Whether you are working on a new design or looking to upgrade an existing system, the AT9932TS-G is a reliable and cost-effective solution that does not compromise on quality.

For detailed technical specifications, application notes, and support documentation, please visit the Microchip Technology website or contact their customer service for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC LED DRV RGLTR PWM 30DSBGA
Need more? Email Us
ECAD model for LM3538TME/NOPB
New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
Texas Instruments
LOW-POWER 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVER
Lowest to $1.3306
ECAD model for TLC5925IDBQRG4
Intersil
IC LED DRIVER OFFL TRIAC 16QSOP
Need more? Email Us
ECAD model for ISL1904FAZ-T7A
Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
Texas Instruments
White LED Driver with I2C Compatible Interface | IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $2.4377
ECAD model for LM27966SQ
Texas Instruments
LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection
Lowest to $1.4529
ECAD model for LM2754SQ/NOPB
Infineon Technologies
IC LED DRVR LIN 60MA SOT143R-4
Lowest to $1.4662
ECAD model for BCR402RE6327HTSA1
IXYS
IC LED DRIVER OFFL PWM 8SOIC
Need more? Email Us
ECAD model for CPC9909N

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention