EN
  • EN
  • DE

RS5RM5045A-T1

Part No RS5RM5045A-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description PWM STEP-UP DC/DC CONVERTER WITH VOLTAGE REGULATOR AND DETECTOR 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299161-RS5RM5045A-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5RM5045A-T1 CAD Model

Description

The Ricoh RS5RM5045A-T1 is a voltage regulator IC designed to provide a stable and regulated voltage supply to various electronic components. The voltage regulator features low power consumption and high efficiency, making it suitable for use in portable and battery-powered devices.

Applications

  • Mobile phones and smartphones: Providing a stable voltage supply to the processor, memory, and display.
  • Portable media players: Regulating voltage for the audio amplifier, screen, and storage.
  • Wireless communication devices: Powering RF transceivers and other communication modules.
  • Wearable technology: Supplying a stable voltage to smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Powering sensors, microcontrollers, and communication modules in connected devices.

Features

  • Low quiescent current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Overheat protection: Shuts down the regulator if its temperature exceeds a safe limit.
  • Compact package: Allows for integration into space-constrained applications.
  • High efficiency: Converts input voltage to output voltage with minimal power loss.

Benefits

  • Extended battery life: Low quiescent current and high efficiency help extend battery life in portable devices.
  • Improved system reliability: Overcurrent and overheat protection features enhance the robustness of the overall system.
  • Reduced component count: Integrated features simplify the design and reduce the need for external components.
  • Smaller form factor: Compact packaging allows for smaller and more portable device designs.
  • Stable voltage output: Ensures reliable and consistent performance of connected circuits.

Additional Details

The RS5RM5045A-T1 is commonly available in a small surface-mount package. Refer to the datasheet for detailed electrical characteristics, including voltage accuracy, ripple rejection, and transient response. It likely includes a thermal shutdown for safety. Check the official Ricoh documentation for specific voltage options and package details.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess