EN
  • EN
  • DE

RS5RM5027A-T1

Part No RS5RM5027A-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299158-RS5RM5027A-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5RM5027A-T1 CAD Model

Description

The Ricoh RS5RM5027A-T1 is a low dropout (LDO) voltage regulator designed for various electronic applications. It provides a stable and regulated voltage output, ensuring consistent performance and longevity of connected components. The integrated circuit boasts low power consumption and high efficiency.

Applications

  • Smartphones and Mobile Devices: Regulating power for critical components such as microprocessors, memory, and display drivers.
  • Portable Media Players: Providing stable voltage to audio amplifiers, displays, and storage controllers.
  • Wireless Communication Devices: Powering RF transceivers, microcontrollers, and other communication modules.
  • Wearable Devices: Regulating power in smartwatches, fitness trackers, and other battery-powered devices.
  • Internet of Things (IoT) Devices: Supplying stable voltage to sensors, communication modules, and microcontrollers.

Features

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Overheat Protection: Shuts down the regulator if its temperature exceeds a safe operating limit.
  • Compact Package: Allows for integration into space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and overheat protection enhance the robustness of the system.
  • Reduced Component Count: Integrated features simplify design and reduce the number of external components required.
  • Smaller Form Factor: Compact package enables the creation of smaller and more portable devices.
  • Stable and Regulated Voltage Output: Ensures consistent performance of connected circuitry, improving the reliability of the overall system.

Additional Details

The RS5RM5027A-T1 is typically packaged in a small, surface-mount format. Input and Output voltages are crucial parameters that vary with the specific model. The datasheet provides comprehensive details on electrical characteristics such as voltage accuracy, ripple rejection, and transient response. The presence of a thermal shutdown is expected. Refer to official Ricoh documentation for package type and specific output voltage details.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess