The RS5C316B-E2 is a real-time clock (RTC) IC manufactured by Ricoh. Similar to the RS5C316A-E2, it's a low-power device designed to maintain accurate time and date in various applications. It incorporates a built-in 32.768 kHz crystal oscillator for stable timekeeping.
Applications
- Industrial control equipment
- Point-of-sale (POS) systems
- Medical devices
- Smart metering
- Consumer products (e.g., watches, clocks, timers)
- Data recording devices
- Security systems
Features
- Integrated 32.768 kHz crystal oscillator: Reduces external components and simplifies design.
- I2C serial communication interface: Facilitates easy communication with microcontrollers.
- Low current consumption: Optimizes battery life in portable applications.
- Clock, calendar, and alarm functionalities: Offers comprehensive timekeeping capabilities.
- Automatic backup power switching: Guarantees uninterrupted timekeeping during power loss.
- Programmable alarm interrupt function: Enables system wake-up at predetermined times.
- Operating voltage range: Typically designed for a voltage range of 1.8V to 5.5V. Refer to the datasheet for precise specifications.
Benefits
- Precise timekeeping: Ensures accurate time and date for critical operations.
- Simplified design: Internal crystal oscillator and I2C interface streamline the design process.
- Extended battery life: Low power consumption allows for prolonged operation in battery-driven devices.
- Seamless integration: The I2C interface and comprehensive features ensure easy integration into diverse systems.
- Consistent operation: The automatic backup power feature guarantees continuous timekeeping even when main power is interrupted.
The RS5C316B-E2 delivers precise and dependable timekeeping in a compact form factor. It is a suitable choice for numerous applications requiring accurate time and date information coupled with efficient power usage.