The RS5C314-E2-FB is a real-time clock (RTC) IC manufactured by Ricoh. This low-power device is designed for accurate timekeeping in various electronic applications, including those requiring battery backup. It provides calendar, alarm, and timer functionalities accessible via a serial interface. The 'FB' likely indicates a specific packaging or feature variation.
Applications
- Portable electronic devices
- Metering equipment (smart meters, energy meters)
- Industrial control systems
- Consumer electronics (set-top boxes, DVD recorders)
- Office equipment
Features
- I2C Serial Interface
- Low Power Consumption
- Built-in Crystal Oscillator
- Automatic Power Switchover Circuit
- Alarm Function
Benefits
- Precision Timekeeping: Accurate and reliable timekeeping due to the integrated crystal oscillator.
- Battery Backup: Automatic switchover to a backup power source (battery) ensures continuous operation during power outages.
- Extended Battery Life: Low power design minimizes battery drain in portable devices or systems with battery backup.
- Easy Integration: Simplified communication via I2C interface reduces design complexity and component count.
- Time-Based Control: Programmable alarm for scheduling events and triggering actions based on specific times.
Technical Specifications
The following are typical specifications for the RS5C314-E2-FB; the datasheet is the ultimate authority on the device's capabilities:
- Operating Voltage: 1.8V to 5.5V
- Backup Voltage: 1.5V to 5.5V
- I2C Clock Frequency: 400 kHz (Standard Mode)
- Operating Temperature: -40°C to +85°C
- Typical Backup Current: Less than 1 μA
- Package: SOP-8 (likely, but the 'FB' may denote a different package)
- Timekeeping: Seconds, Minutes, Hours, Day of the Week, Date, Month, Year (with leap year correction)
The RS5C314-E2-FB's built-in crystal oscillator is a key component for accurate timekeeping. The oscillator provides a stable and precise time base, which is essential for maintaining accurate time and date information. The typical crystal frequency is 32.768 kHz, a commonly used frequency for RTC applications.
The I2C interface allows the microcontroller to communicate with the RS5C314-E2-FB easily. This two-wire interface enables reading and writing of time and date data, alarm settings, and control registers. The I2C address is typically fixed or configurable.
The automatic power switchover circuit ensures uninterrupted operation in the event of a main power failure. When the main power supply is lost, the device automatically switches to the backup battery, preserving the time and date information. When the main power is restored, the device seamlessly switches back to the main power source. This automatic switchover is crucial for applications that require continuous timekeeping.
Overall, the RS5C314-E2-FB is a reliable and efficient RTC IC that offers accurate timekeeping, low power consumption, and a simple I2C interface. The features and functionality make it a suitable choice for a variety of applications that require precise and continuous time management.