EN
  • EN
  • DE

P408ESSE7PNAC

Part No P408ESSE7PNAC
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005969-P408ESSE7PNAC
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P408ESSE7PNAC CAD Model

Description

The P408ESSE7PNAC is a high-performance microcontroller unit (MCU) from NXP, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's advanced series of MCUs designed to cater to a wide range of industrial, automotive, and consumer applications that require robust performance, energy efficiency, and a high level of integration.

Key Features

  • Advanced Core: At the heart of the P408ESSE7PNAC is a powerful ARM Cortex-M core, capable of delivering the computational power needed for complex tasks and algorithms.
  • Memory: The MCU is equipped with ample memory resources, including high-speed flash memory and RAM, to handle demanding applications and data-intensive processes.
  • Connectivity: With a range of connectivity options, including CAN, USB, and Ethernet, this MCU is designed to enable seamless communication in a networked environment.
  • Security: Security is a paramount feature of the P408ESSE7PNAC, which includes advanced cryptographic accelerators and secure boot capabilities to protect against unauthorized access and ensure the integrity of the software running on the device.
  • Low Power Consumption: Despite its robust performance capabilities, the P408ESSE7PNAC is designed for energy efficiency, making it suitable for battery-powered and energy-sensitive applications.
  • Analog and Digital Peripherals: A comprehensive set of peripherals, including ADCs, DACs, timers, and PWM controllers, allows for versatile control over various external components and systems.

Applications

The versatility of the P408ESSE7PNAC makes it an ideal choice for a broad spectrum of applications. It is especially well-suited for:

  • Industrial Control Systems
  • Automotive Control Units
  • Smart Home Devices
  • Internet of Things (IoT) Endpoints
  • Medical Equipment
  • Energy Management Systems

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The P408ESSE7PNAC is no exception, undergoing rigorous testing and validation to ensure it performs to specifications under a variety of conditions.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess