EN
  • EN
  • DE

RP201Z211D-TR-F

Part No RP201Z211D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298439-RP201Z211D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP201Z211D-TR-F CAD Model

Description

The Ricoh RP201Z211D-TR-F is a voltage regulator IC, likely a low dropout (LDO) regulator, designed for applications requiring a stable and efficient power supply. The "-TR" suffix indicates that the part is supplied on tape and reel for automated assembly. The "-F" probably denotes a specific package or production variation. These types of regulators are commonly used in portable devices and embedded systems to provide a consistent voltage from a battery or other fluctuating power source.

Applications:

  • Smartphones
  • Tablets
  • Wearable Devices
  • Portable Audio Players
  • IoT Devices
  • Wireless Communication Modules

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, which extends battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating under high load conditions.
  • Small Package: Allows for compact designs and integration in space-constrained applications.
  • Stable with Ceramic Capacitors: Enables the use of cost-effective and compact ceramic capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current reduces power consumption, resulting in longer battery life for portable devices.
  • Stable and Reliable Power: Provides a consistent voltage output for critical components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect the device and connected circuitry.
  • Space-Saving Design: Small package size allows for integration in miniaturized applications.
  • Cost-Effective Solution: Compatibility with ceramic capacitors reduces overall component costs.

Given the naming convention, it is likely that this regulator has a fixed output voltage (the '211' segment may relate to the voltage, but this needs confirmation via the datasheet). Consulting the datasheet for the RP201Z211D-TR-F is essential to determining its exact specifications, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal characteristics. The datasheet will also specify recommended external components and PCB layout guidelines for optimal performance and stability.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess