EN
  • EN
  • DE

RP152N041B-TR-FF

Part No RP152N041B-TR-FF
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146893-RP152N041B-TR-FF
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP152N041B-TR-FF CAD Model

Description

The RP152N041B-TR-FF is a P-channel MOSFET manufactured by Ricoh. This MOSFET is designed for load switching and power management applications where a P-channel device is required.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Suitable for power management circuits in portable devices.
  • DC-DC Converters: Can be implemented in DC-DC converters for power regulation.
  • Battery Protection Circuits: Used in battery protection circuits to prevent overcharging or over-discharging.

Features:

  • P-Channel MOSFET: Designed for applications requiring a P-channel transistor.
  • Low On-Resistance: Offers low on-resistance (Rds(on)), minimizing power loss and heat generation during operation.
  • Surface Mount Package: Typically available in a small surface-mount package for compact designs.
  • Low Threshold Voltage: Low gate threshold voltage for easy driving.
  • Fast Switching Speed: Offers fast switching speed, suitable for high-frequency applications.

Benefits:

  • Efficient Power Switching: Low on-resistance ensures efficient power switching with minimal losses.
  • Compact Design: Small surface-mount package allows for compact and space-saving designs.
  • Ease of Use: Low threshold voltage simplifies the driving requirements.
  • Reliable Performance: Provides reliable performance in various electronic applications.

Additional Details:

The RP152N041B-TR-FF typically comes in a SOT-23 or similar surface mount package. Specific electrical characteristics include drain-source voltage, gate-source voltage, drain current, and on-resistance. Refer to the datasheet for detailed specifications and application notes to ensure proper usage and optimal performance in your design. The datasheet will provide information about maximum ratings, thermal characteristics, and typical performance curves.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NANYA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
QSI
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess