EN
  • EN
  • DE

SZMMBZ5235BLT3G

Part No SZMMBZ5235BLT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5235
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279597-SZMMBZ5235BLT3G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5235BLT3G CAD Model

Description

ON Semiconductor SZMMBZ5235BLT3G Zener Diode

The SZMMBZ5235BLT3G from ON Semiconductor is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 6.8V. It is designed to provide flexible voltage protection for a wide array of electronic circuits. This product is particularly suitable for situations where a stable and reliable voltage reference is needed.

Constructed with ON Semiconductor's advanced technology, the SZMMBZ5235BLT3G ensures a tight voltage tolerance, which is paramount for sensitive electronics. This Zener diode comes in a compact SOT-23 surface-mount package, making it ideal for high-density circuit boards where space is at a premium. Despite its small size, it does not compromise on power, with a total power dissipation of 225mW, ensuring it can handle sufficient current for most low-power applications.

With its robust design, the SZMMBZ5235BLT3G is capable of withstanding ESD events, thanks to its integrated surge protection. This feature makes it an excellent choice for protecting sensitive components in your electronic designs. The diode also has a wide operating temperature range from -55°C to +150°C, which ensures reliable performance in various environmental conditions.

The SZMMBZ5235BLT3G is also characterized by its low leakage current and excellent clamping capability, which are essential features for maintaining the stability and integrity of electronic circuits. It is commonly used in consumer electronics, telecommunication devices, and computer applications.

ON Semiconductor is known for its commitment to environmental sustainability, and the SZMMBZ5235BLT3G is no exception. It is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This ensures that the product is not only safe for consumers but also minimizes its environmental footprint.

In summary, the SZMMBZ5235BLT3G Zener diode from ON Semiconductor is an excellent choice for designers looking for a reliable and precise voltage regulation solution. Its compact form factor, robust performance, and compliance with environmental standards make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess