EN
  • EN
  • DE

RP104K331D-TR-F

Part No RP104K331D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298195-RP104K331D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP104K331D-TR-F CAD Model

Description

The RP104K331D-TR-F is a low dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and regulated output voltage with low power consumption. The -TR-F suffix often indicates a specific packaging and RoHS compliance.

Applications:

  • Mobile Phones: Power management and voltage regulation.
  • Digital Cameras: Stable power for image sensors and processors.
  • Portable Audio Players: Clean power supply for audio amplifiers and digital circuits.
  • Wireless Modules: Regulated voltage for transceivers and baseband processors.
  • IoT Devices: Efficient power management for battery-powered sensors and controllers.
  • Wearable Electronics: Low power voltage regulation for smartwatches and fitness trackers.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby and operation.
  • High Ripple Rejection: Filters out noise and ripple from the input supply.
  • Overcurrent Protection: Protects against short circuits and excessive current draw.
  • Thermal Shutdown: Protects the device from overheating.
  • Fixed Output Voltage: Provides a stable 3.3V output.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current helps maximize battery runtime in portable devices.
  • Stable System Performance: High ripple rejection ensures a clean power supply, reducing noise and improving circuit stability.
  • Increased System Reliability: Overcurrent and thermal shutdown protection features prevent damage from faults and overheating.
  • Reduced Board Space: Small package size enables compact designs.
  • Simplified Design: Fixed output voltage eliminates the need for external voltage setting resistors.

The RP104K331D-TR-F provides a regulated 3.3V output. It's often used in portable, battery-powered applications. It is crucial to consult the datasheet to confirm the specific package and performance characteristics and understand any thermal design considerations.

You May Also Be Interested in

Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Delta Electronics
Lowest to $78.4164

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess