EN
  • EN
  • DE

RN5VT21AA-TR

Part No RN5VT21AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297870-RN5VT21AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT21AA-TR CAD Model

Description

The Ricoh RN5VT21AA-TR is a voltage detector IC designed to monitor voltage levels in electronic circuits. It is part of the RN5VT series, known for its low power consumption and precise voltage detection capabilities. The "-TR" suffix indicates that the component comes in tape and reel packaging, making it suitable for automated assembly processes. This IC is commonly used in applications where stable voltage supply is critical for reliable operation.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage drops.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge and extend battery life in portable devices, such as smartphones, tablets, and wearables.
  • Power Supply Monitoring: Detects undervoltage or overvoltage conditions in power supplies to protect connected equipment from damage.
  • Industrial Control Systems: Monitors voltage levels in industrial automation equipment to ensure stable and reliable operation.
  • Consumer Electronics: Used in a variety of consumer electronic devices to monitor and protect against voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, which is crucial for battery-powered applications.
  • High Detection Voltage Accuracy: Ensures precise and reliable voltage monitoring.
  • Small Package Size: Typically available in small SOT packages, allowing for compact designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or voltage fluctuations.
  • Tape and Reel Packaging (-TR): Facilitates automated assembly.

Benefits

  • Improved System Reliability: Accurate voltage detection helps prevent system malfunctions and protects sensitive components from damage.
  • Extended Battery Life: Low power consumption contributes to longer battery life in battery-powered applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit layout.
  • Enhanced System Protection: Protects sensitive components from damage due to overvoltage and undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

The RN5VT21AA-TR functions by comparing the input voltage to a preset threshold voltage. When the input voltage falls below this threshold, the output signal changes state, indicating a voltage drop. The built-in hysteresis prevents unstable output signals due to minor voltage fluctuations. The “-TR” denotes that this device is provided on tape and reel packaging suitable for automated pick and place equipment during PCB assembly. The typical detection voltage is 2.1V. This IC is suitable for a variety of electronic applications which require accurate voltage monitoring and protection, especially those produced in high volume using automated assembly techniques.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Delta Electronics
Lowest to $78.4164
SII Semiconductor Corporation
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess