EN
  • EN
  • DE

RN5VT17CA-TR

Part No RN5VT17CA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088772-RN5VT17CA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VT17CA-TR CAD Model

Description

The Ricoh RN5VT17CA-TR is a voltage tracker IC designed to monitor and regulate voltage levels within electronic circuits. It provides a stable output voltage that tracks a reference voltage, making it suitable for applications requiring precise voltage control and regulation.

Applications

  • Voltage regulation in portable devices
  • Power supply tracking
  • Bias voltage generation
  • Reference voltage tracking
  • Low-dropout regulator (LDO) applications

Features

  • Precise Voltage Tracking: Accurately maintains the output voltage relative to a reference voltage.
  • Low Dropout Voltage: Ensures efficient operation even with small voltage differences between input and output.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Small Package Size: Allows for compact and space-saving designs.
  • Thermal Shutdown Protection: Protects the device from overheating and potential damage.
  • Overcurrent Protection: Limits the output current to prevent damage to the device and the load.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable output voltage for sensitive electronic components.
  • Improved Power Efficiency: Low dropout voltage and quiescent current contribute to improved energy efficiency.
  • Enhanced System Reliability: Protection features prevent damage to the device and the load, increasing system reliability.
  • Simplified Circuit Design: Reduces component count and simplifies system integration.
  • Cost-Effective Solution: Provides precise voltage tracking at a competitive price point.

Additional Details

The RN5VT17CA-TR voltage tracker typically features a low dropout voltage, allowing it to operate efficiently even with small voltage differences between the input and output. The low quiescent current minimizes power consumption, making it suitable for battery-powered applications. The small package size allows for easy integration into space-constrained designs. The thermal shutdown protection prevents the device from overheating under heavy load conditions. The overcurrent protection limits the output current to protect the device and the load from damage. This voltage tracker is commonly used in applications such as voltage regulation in portable devices, power supply tracking, and bias voltage generation. The accurate voltage tracking and protection features make it a suitable component for any system requiring precise voltage control and reliable operation. It's essential to review the datasheet for specific voltage ranges, current limits, and other performance characteristics.

You May Also Be Interested in

TURCK
Need more? Email Us
Essentra Components
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess